location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Terra backpack Black/Red Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Terra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB226AU
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 16:01:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Terra backpack Black/Red Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits up to 16'' laptops
  • - Quick access front pocket
  • - Padded laptop compartment
Warranty: Limited Lifetime
Long product name Targus Terra backpack Black/Red Polyester :
The long product name of Targus Terra backpack Black/Red Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Terra, 16", 320 x 170 x 480mm, Black/Red, Polyester
More>>>
Targus Terra backpack Black/Red Polyester:
The official description of Targus Terra backpack Black/Red Polyester as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Terra 16” Backpack is designed to carry and protect laptops up 16” screen size with spacious compartments and multiple pockets to carry your belongings. A large compartment in front of the padded laptop section is big enough to store a binder and books and a separate organisation station offers pen loops and business card holder. Outer pockets include a useful zip down front pocket, an MP3 compartment with headphone port and a mesh pocket on each side for carrying a water bottle or small items. A padded back panel provides ergonomic support and features a breathable mesh lining for ventilation.

Short summary description Targus Terra backpack Black/Red Polyester:
This short summary of the Targus Terra backpack Black/Red Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Terra, 40.6 cm (16"), Notebook compartment, Polyester

Long summary description Targus Terra backpack Black/Red Polyester:
This is an auto-generated long summary of Targus Terra backpack Black/Red Polyester based on the first three specs of the first five spec groups.

Targus Terra. Product main colour: Black/Red, Coloration: Monochromatic, Maximum screen size: 40.6 cm (16"). Width: 320 mm, Depth: 170 mm, Height: 480 mm. Material: Polyester

Features
Product main colour *
Black/Red
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
40.6 cm (16")
Exterior pockets
Front pocket
Zipper pocket(s)
Yes
Handle(s)
Yes
Features
Carrying handle(s)
Yes
Closure type
Zipper
Weight & dimensions
Width *
320 mm
Depth *
170 mm
Height *
480 mm
Material
Material *
Polyester
Country Distributor
Australia 3 distributor(s)
New Zealand 1 distributor(s)