location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Grove sling 39.1 cm (15.4") Messenger case Olive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grove sling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB109US
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Grove sling 39.1 cm (15.4") Messenger case Olive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.1 cm (15.4") Olive
  • - Nylon
  • - 1.64 kg
Warranty: Lifetime
Long product name Targus Grove sling 39.1 cm (15.4") Messenger case Olive :
The long product name of Targus Grove sling 39.1 cm (15.4") Messenger case Olive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Targus 15.4” Grove Sling
More>>>
Targus Grove sling 39.1 cm (15.4") Messenger case Olive:
The official description of Targus Grove sling 39.1 cm (15.4") Messenger case Olive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Grove Sling is designed to fit most 15.4” laptops. As part of the Targus EcoSmart™ Family of Products, the Grove Sling is PVC-free and features recyclable plastic accents and nickel-free metal to reduce the amount of toxins released into the environment. To keep your belongings protected, the sling features a quilted side-access laptop compartment and a MP3 player pocket with headphone pass-through. To help keep you organized the workstation includes a business card holder, pen loops, key hook and several accessory pockets. The large front storage pocket provides quick access to personal items and the mesh water bottle holder provides storage for beverages. The case features an adjustable sling style shoulder strap and padded handle for comfortable carrying. Constructed of durable nylon material, the Grove Sling features a modern olive color scheme with sedona accents for added style..

Organization
Workstation includes storage compartments, business card holder, key hook and pen loops. Case features an MP3 pocket with headphone pass-through and mesh water bottle holder.

Short summary description Targus Grove sling 39.1 cm (15.4") Messenger case Olive:
This short summary of the Targus Grove sling 39.1 cm (15.4") Messenger case Olive data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Grove sling, Messenger case, 39.1 cm (15.4"), 1.64 kg

Long summary description Targus Grove sling 39.1 cm (15.4") Messenger case Olive:
This is an auto-generated long summary of Targus Grove sling 39.1 cm (15.4") Messenger case Olive based on the first three specs of the first five spec groups.

Targus Grove sling. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.64 kg