Targus logo

Targus TSB088EU backpack Black, Grey Nylon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23452
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus TSB088EU backpack Black, Grey Nylon:

Targus TSB088EU, 39.6 cm (15.6"), Nylon

Long summary description Targus TSB088EU backpack Black, Grey Nylon:

Targus TSB088EU. Product main colour: Black, Grey, Maximum screen size: 39.6 cm (15.6"). Weight: 1.07 kg, Notebook compartment dimensions (W x D x H): 280.3 x 38.8 x 374.6 mm. Material: Nylon. Dimensions (WxDxH): 350 x 160 x 470 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.