Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shield Backpack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB076US
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7881
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case :
The short editorial description of Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case

Shield Backpack - Polyester
More>>>
Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case:
The official marketing text of Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case as supplied by the manufacturer

The Targus Shield Backpack features a padded notebook section designed to protect notebooks with up to 15.4” screens. The work station includes plenty of room for accessories and features a carabineer clip for keys, a pen/pencil holder, ID holder, cell phone pocket, CD sleeve, MP3 pocket with headphone port in addition to numerous storage compartments. Ergonomically designed to make carrying heavy books and materials easier, the Shield Backpack features a 3D-mesh padded back panel for added comfort and mesh quick release shoulder straps so you can conveniently take the backpack on and off. Dual side water bottle pockets make it easy to take beverages on the go while the water resistant bottom helps protect the case and your belongings from the elements. The durable molded carry handle makes it easy to transport the case around campus or to and from meetings.

Organization
Features an interior workstation with a cell phone pocket, carabineer key clip, pen loops, MP3 pocket with headphone port, side water bottle pockets and CD sleeves for media storage.

Ergonomics
Includes 3D mesh padded shoulder straps and a padded back panel for ergonomic support and equal weight distribution. Also features a durable, molded carry handle for added convenience. Quick release shoulder straps makes it easy to take the backpack on and off.

Short summary description Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case:
This short summary of the Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Shield Backpack, Backpack case, 39.1 cm (15.4"), 1.12 kg

Long summary description Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Targus Shield Backpack notebook case 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Targus Shield Backpack. Case type: Backpack case, Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 1.12 kg

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Case type *
The size, shape and style of the case.
Backpack case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.12 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
355.6 x 177.8 x 501.6 mm
Customer service details
Array
X