location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Feren Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB03202US
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue :
The long product name of Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4" Feren Backpack
More>>>
Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue:
The official description of Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Feren Backpack is designed to fit notebooks with up to 15.4" screens. This backpack includes an insulated front pocket and two side water bottle pockets for food and beverage storage. The front zipper pocket includes a detachable key ring, pen loops, an additional elastic pocket, mesh pocket and zippered compartment for additional storage. A 4-slot CD/DVD sleeve and MP3 player pocket are positioned near the padded notebook compartment for easy access. This case is constructed with a durable nylon fabric and has a water resistant bottom to protect your notebook from the elements. This case is perfect for a student or outdoor enthusiast.

Protection
Padded notebook compartment and water resistant bottom help protect valuables.

Organization
Includes insulated front pocket and side water bottle pockets for food and beverage storage, front zippered pocket, pen loops, elastic pocket, mesh pocket, zippered compartment and detachable key ring. Also features a 4-slot CD/DVD sleeve and MP3 player compartment.

Short summary description Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue:
This short summary of the Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Feren Backpack, Messenger case, 39.1 cm (15.4"), 1.59 kg

Long summary description Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue:
This is an auto-generated long summary of Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue based on the first three specs of the first five spec groups.

Targus Feren Backpack. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.59 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Blue
Weight & dimensions
Weight
1.59 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
363.9 x 42.9 x 299.9 mm
Other features
Dimensions (WxDxH)
383.5 x 180.3 x 459.7 mm
Dimensions (W x D x H) (imperial)
383.5 x 180.3 x 459.7 mm (15.1 x 7.1 x 18.1")
Weight (imperial)
1.59 kg (3.51 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:25
Uk has collected 1 expert review for Targus Feren Backpack 39.1 cm (15.4") Messenger case Blue and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Laptopmag.com
Updated:
2011-10-04 09:12:25
The Targus Feren Backpack is all about keeping your gear protected and organized—and your stomach full. In addition to an MP3 player pocket, detachable cell phone holder, and slots to hold four DVDs or CDs, this pack features an insulated front pock...
80%