Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential Notebook Backpac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB023EU?KIT2
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7714
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case :
The short editorial description of Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case

Essential Notebook Backpac
More>>>
Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case:
The official marketing text of Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case as supplied by the manufacturer

This functional backpac is perfect to carry and protect your 15.4" notebook. With a modern two-tone design the Essential Notebook Backpac offers storage for your notebook computer and daily mobile accessories. Features include specific pockets for pens and pencils, business card holders and MP3 player/CD Player as well as a water bottle holder, plus an earphone port hole and enough storage space for your everyday's documents.The notebook compartment is fully cushioned and has a security fastener ensuring your notebook stays firmly in place. A functional solution at the best price.

Features:
-Protection: Padded notebook compartment for screens up to 15.4"
-Storage: Front workstation including pockets for business cards, pens and pencils and MP3 /CD Player
-Side mesh pockets and water bottle holder included
-Music on the Go: Earphone port hole integrated into the backpac for your travelling convenience
-Material: Hard wearing two-tone nylon modern design

Short summary description Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case:
This short summary of the Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Essential Notebook Backpac, Backpack case, 39.1 cm (15.4"), 810 g

Long summary description Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Targus Essential Notebook Backpac notebook case 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Targus Essential Notebook Backpac. Case type: Backpack case, Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 810 g

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Case type *
The size, shape and style of the case.
Backpack case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
810 g
Notebook compartment dimensions (W x D x H)
380 x 300 x 50 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
460 x 380 x 170 mm
Customer service details