Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Matrix Medium Camera Case Gray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matrix Medium Camera Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPT023US
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4195
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name Targus Matrix Medium Camera Case Gray :
The short editorial description of Targus Matrix Medium Camera Case Gray

Matrix Medium Camera Case
More>>>
Targus Matrix Medium Camera Case Gray:
The official marketing text of Targus Matrix Medium Camera Case Gray as supplied by the manufacturer

The Targus Metropolitan Medium Camera Case is designed to fit most medium-size digital cameras. The padded interior and zippered closure help to protect the camera while traveling. This case features a detachable wrist strap and belt loop that can snap onto a belt, purse or backpack. The interior includes additional pockets to store batteries, flash memory and other photography accessories. The exterior features a zippered front pocket and a webbed compartment on the back for added storage. This case is the perfect way to protect a consumer-level camera between photo shoots.
- Capacity - Fits most medium point and shoot digital cameras
- Protection - EVA foam lines the front panel for added protection; Closed cell foam lines the interior
- Organization – Mesh pocket in the main compartment and a zippered front pocket for accessories
- Quality Materials – 840 Nylon with Nyflex lining

Short summary description Targus Matrix Medium Camera Case Gray:
This short summary of the Targus Matrix Medium Camera Case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Matrix Medium Camera Case, Gray

Long summary description Targus Matrix Medium Camera Case Gray:
This is an auto-generated long summary of Targus Matrix Medium Camera Case Gray based on the first three specs of the first five spec groups.

Targus Matrix Medium Camera Case. Product colour: Gray

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
90.7 g
Weight & dimensions
Interior dimensions (W x D x H)
76.2 x 50.8 x 114.3 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
88.9 x 76.2 x 139.7 mm
Weight (imperial)
0.0907 kg (0.2 lbs)
Customer service details
Array