location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLUN1A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLUN1A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442990700
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.1 cm (15.4") Black
  • - Nylon
  • - 1.8 kg
Long product name Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black :
The long product name of Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 - 15.4" / 38.1 - 39.1cm Air Top Loading Universal
More>>>
Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black:
The official description of Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Air Top Loading Universal is designed to hold notebooks with 15" to 15.4" screens. The case features the unique Targus Air Protection System (APS) ensuring your notebook has the ultimate in protection. The top-loading design provides easy and instant access to your notebook.

Other features include the ergonomic handles and a form fitting shoulder strap which evenly distributes weight over your shoulder. There is a zip down workstation which includes pockets for a PDA, media, business cards, pens/pencils, a removable mesh pocket for accessories. A removable mobile phone pocket can be found on the exterior of the case. Additionally there is an expanding file section for document storage and an additional section for your portable printer/projector.

Short summary description Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black:
This short summary of the Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TLUN1A, Briefcase, 39.1 cm (15.4"), 1.8 kg

Long summary description Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Targus TLUN1A laptop case 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Targus TLUN1A. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.8 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Width
420 mm
Weight & dimensions
Depth
150 mm
Height
480 mm
Weight
1.8 kg
Notebook compartment dimensions (W x D x H)
364 x 43 x 300 mm
Other features
Minimum screen size
38.1 cm (15")
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)