Targus logo

Targus TLT059EU laptop case 38.1 cm (15") Ladies case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15757
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus TLT059EU laptop case 38.1 cm (15") Ladies case Black:

Targus TLT059EU, Ladies case, 38.1 cm (15"), 1.26 kg

Long summary description Targus TLT059EU laptop case 38.1 cm (15") Ladies case Black:

Targus TLT059EU. Case type: Ladies case, Maximum screen size: 38.1 cm (15"). Weight: 1.26 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.