location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLT047EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLT047EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442846205
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 38.1 cm (15") Black, Pink
  • - Nylon
  • - 1 kg
Long product name Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink :
The long product name of Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" / 38.1cm Prism Ladies Laptop Case (Black & Pink)
More>>>
Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink:
The official description of Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Prism Ladies Notebook Case offers an elegant design, manufactured to hold notebooks with up to 15” screens in an easy access top loading design. Your notebook is kept safe with our padded compartment and the case offers storage options that include individual pockets for your mobile, PDA and business cards plus two file folder sections which provide ample room for all your documentation on the move.
This notebook case also includes an accessories purse and key holder.
All in all an eye catching case which removes the need to carry an additional bag!

Short summary description Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink:
This short summary of the Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TLT047EU, Ladies case, 38.1 cm (15"), 1 kg

Long summary description Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink:
This is an auto-generated long summary of Targus TLT047EU laptop case 38.1 cm (15") Ladies case Black, Pink based on the first three specs of the first five spec groups.

Targus TLT047EU. Case type: Ladies case, Maximum screen size: 38.1 cm (15"). Weight: 1 kg

Features
Maximum screen size *
38.1 cm (15")
Case type *
Ladies case
Material *
Nylon
Product main colour *
Black, Pink
Weight & dimensions
Width
420 mm
Depth
80 mm
Height
340 mm
Weight
1 kg
Notebook compartment dimensions (W x D x H)
335 x 43 x 300 mm
Country Distributor
United Kingdom 1 distributor(s)