location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladies Deluxe Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLT004
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 39.1 cm (15.4") Black
  • - Nylon
  • - 1.1 kg
Long product name Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black :
The long product name of Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Liz Deluxe Notebook Tote - Top Loading - Handle
More>>>
Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black:
The official description of Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Ladies Deluxe Tote is attractive and loaded with great features. For notebook protection, this stylish case includes a padded notebook compartment. For convenience there are interior pockets for your cell phone, business cards, pens and files. A key clip keeps your keys in a safe, easy-to-find location, while the exterior pockets are perfect for airline tickets, or other items you need to get to quickly. For style, this case has a sleek, classic design, fashionable lining, metal feet to protect the bottom of the case and finally, a removable Mini Bag for smaller, personal items and a pink ribbon key chain.

Top-load tote design with stylish contrast stitching and zipper closure.
Fashionable interior lining.
Long carrying handles are perfect for carrying the case on the shoulder.
Padded laptop compartment fits widescreen notebooks with screen sizes up to 15.4”
Interior storage options include cell phone pocket, business card holder, pen loops, file section and side zippered pocket for securing loose items.
Internal key clip holds your keys in a safe, easy-to-find location.
Exterior pockets on front and back provide quick access to airline tickets, change, etc.
Metal feet protect the bottom of the case.
Removable Mini Bag for smaller, personal items.
Each case includes a pink ribbon key chain to show that Targus is committed to breast cancer awareness.

Short summary description Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black:
This short summary of the Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Ladies Deluxe Tote, Ladies case, 39.1 cm (15.4"), 1.1 kg

Long summary description Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black:
This is an auto-generated long summary of Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black based on the first three specs of the first five spec groups.

Targus Ladies Deluxe Tote. Case type: Ladies case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.1 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Ladies case
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.1 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
360.6 x 294.6 x 55.8 mm
Other features
Dimensions (WxDxH)
397 x 358.9 x 123.9 mm
Dimensions (W x D x H) (imperial)
397 x 358.9 x 124 mm (15.6 x 14.1 x 4.88")
Weight (imperial)
1.1 kg (2.43 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:23
Uk has collected 3 expert reviews for Targus Ladies Deluxe Tote 39.1 cm (15.4") Ladies case Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
theglobeandmail.com
Updated:
2014-09-19 01:24:28
The Good: Fashionable, sturdy, holds computers with up to 15.4 inch screen. Reasonable capacity for a tote. The Bad: Computer compartment tab interferes with the zipper. "Dump bin" tote format means its hard to organize. The Verdict: Attractive comput...
0%
thelobeandmail.com
Updated:
2011-10-04 09:12:19
The Good: Fashionable, sturdy, holds computers with up to 15.4 inch screen. Reasonable capacity for a tote. The Bad: Computer compartment tab interferes with the zipper. "Dump bin" tote format means its hard to organize. The Verdict: Attractive comput...
0%
laptoplifestyle.net
Updated:
2011-10-04 09:12:21
Are you tired of lugging around bulky ugly laptop bags that lack the style that you deserve? With the new line of Targus ladies laptop cases you can actually get your laptop bag to work for you as a fashion accessory. With its stylish contrast stitchi...
0%
futurelooks.com
Updated:
2011-10-04 09:12:22
Are you tired of lugging around bulky ugly laptop bags that lack the style that you deserve? With the new line of Targus ladies laptop cases you can actually get your laptop bag to work for you as a fashion accessory.
0%