location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Top-Loading Air Notepac Plus Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top-Loading Air Notepac Plus Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLNP1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Top-Loading Air Notepac Plus Case Black :
The long product name of Targus Top-Loading Air Notepac Plus Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Targus Nylon Toploading Notepac zwart tbv notebooks
More>>>
Targus Top-Loading Air Notepac Plus Case Black:
The official description of Targus Top-Loading Air Notepac Plus Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Top-Loading Air Notepac Plus Case (APS) holds notebooks with screens up to 15inches. Constructed from rugged 1680D nylon, this case features the Targus Air Protection System ensuring your notebook has the ultimate protection and with its top loading design you can be sure that your key information is on hand in a second. Additional features on this case include an expanding file section ensuring you have no reason to be short of your vital papers.
Convenient, top-loading design ensuring easy access to your mobile essentials.
Padded notebook compartment holds notebooks up to 15" in screen size
Expanding file section for all your necessary documentation
Rolling luggage security strap and umbrella holder
Dual-pull, self healing zippers

Short summary description Targus Top-Loading Air Notepac Plus Case Black:
This short summary of the Targus Top-Loading Air Notepac Plus Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Top-Loading Air Notepac Plus Case, Nylon, Black, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),..., 420 mm, 360 mm, 140 mm

Long summary description Targus Top-Loading Air Notepac Plus Case Black:
This is an auto-generated long summary of Targus Top-Loading Air Notepac Plus Case Black based on the first three specs of the first five spec groups.

Targus Top-Loading Air Notepac Plus Case. Material: Nylon, Product main colour: Black, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),.... Width: 420 mm, Depth: 360 mm, Height: 140 mm

Features
Compatibility
Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Compaq Armada 4120T, Armada M700, Evo N150, Evo N200, Evo N620c, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 80XL550 /Dell Inspiron 300M, Inspiron 600M, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude L400, Latitude X200, Latitude X300 /Fujitsu B Series, C Series, E Series, LifeBook B series, LifeBook S, P Series, P-1000, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, 200XL, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100, Omnibook XT6050 /HP Compaq nc4000, nc6000, TC1100 /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /Micron TransPort XT2 /NEC Versa DayLite, Versa SXi, Versa TXi /Panasonic Toughbook T1 /PC Club Campus Genius /Polywell PolyNote 3000N /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio GR150K, Vaio GR170K, Vaio PCG-SRX77, VAIO PCG-SRX99, Vaio PCG-TR1A, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio Z505LS, Vaio Z505LSK, VX Series /Sotec 3120X /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Satelite 1000-S157, Satelite 1000-S158, Satelite 1005-S157, Satelite 1200-S121, Satelite 1200-S122, Satelite 3000-S304, Satelite 3005-S307, Tecra 8200, Tecra 9000, Tecra 9100 /ViewSonic ViewPad 1000 /Winbook X2 Pentium III-M 1.16GHz .
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Width
420 mm
Depth
360 mm
Height
140 mm