location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Messenger Case TLF210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLF210
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.1 cm (15.4") Black
  • - Nylon
  • - 1.36 kg
Long product name Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black :
The long product name of Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Messenger Case TLF210
More>>>
Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black:
The official description of Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TLF210 Fusion Messenger Case provides a functional and refreshing design for the modern notebook owner. This case features protection for your notebook, hidden rear pockets and a padded shoulder strap for less stressful carrying. The interior front workstation section has multiple pockets for your CDs, pens, PDA and other devices, plus a removable zippered accessory pouch and mobile phone pocket.

Front workstation houses business card holders, key clip, pen loops, and accessory pockets.
Removable, mesh accessory pouch.
External, removable mobile phone pocket.
Side water bottle pocket, can also be used to carry umbrella.
Hidden rear pockets to store smaller valuables.

Short summary description Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black:
This short summary of the Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notebook Messenger Case TLF210, Messenger case, 39.1 cm (15.4"), 1.36 kg

Long summary description Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus Notebook Messenger Case TLF210 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus Notebook Messenger Case TLF210. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.36 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.36 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
360.6 x 294.6 x 50.8 mm
Other features
Dimensions (WxDxH)
355.6 x 431.8 x 127 mm
Dimensions (W x D x H) (imperial)
355.6 x 431.8 x 127 mm (14 x 17 x 5")
Weight (imperial)
1.36 kg (3 lbs)