This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Getta Backpack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLB004US
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9564
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black :
The short editorial description of Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black

Getta Backpack 15"
More>>>
Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black:
The official marketing text of Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black as supplied by the manufacturer

The Targus Getta Backpack features side-loading access to the padded notebook sleeve designed to fit notebooks with up to 15" screens. The interior workstation includes pockets for your cell phone/PDA, business cards and pens. The case also includes two front pockets with magnetic closures, key clip, a mesh zippered compartment for storage and padded straps and back panel for ergonomic comfort and air ventilation. The light colored interior lining allows for easy visibility of accessories. While the drawstring closure and large main compartment are perfect for the over packer.

Protection
Features a padded notebook panel with side loading access.

Organization
Interior workstation includes pockets for your cell phone/PDA, business cards, pens, a key clip, two front pockets with magnetic closures and a mesh zippered compartment for storage.

Short summary description Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black:
This short summary of the Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Getta Backpack, Messenger case, 38.1 cm (15"), 1.29 kg

Long summary description Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black:
This is an auto-generated long summary of Targus Getta Backpack notebook case 38.1 cm (15") Messenger case Black based on the first three specs of the first five spec groups.

Targus Getta Backpack. Case type: Messenger case, Maximum screen size: 38.1 cm (15"). Weight: 1.29 kg

Features
Maximum screen size *
38.1 cm (15")
Case type *
Messenger case
Material *
Polyester
Product main colour *
Black
Weight & dimensions
Weight
1.29 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
335 x 299.9 x 42.9 mm
Other features
Dimensions (WxDxH)
339.5 x 463.55 x 171.4 mm
Dimensions (W x D x H) (imperial)
339.6 x 463.6 x 171.4 mm (13.4 x 18.2 x 6.75")
Weight (imperial)
1.29 kg (2.84 lbs)