location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notebook Multipac (2 in 1) 38.1 cm (15")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Multipac (2 in 1)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFS100
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Notebook Multipac (2 in 1) 38.1 cm (15")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - Nylon
  • - 1 kg
Warranty: Lifetime warranty
Long product name Targus Notebook Multipac (2 in 1) 38.1 cm (15") :
The long product name of Targus Notebook Multipac (2 in 1) 38.1 cm (15"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Multipac (2 in 1)
More>>>
Targus Notebook Multipac (2 in 1) 38.1 cm (15"):
The official description of Targus Notebook Multipac (2 in 1) 38.1 cm (15") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the 'young of age or body' Targus has created this innovative notebook case that can be carried either as a messenger style case, or as a backpack. You choose! Designed with a sporty feel but maintaining the standard notebook protection this case will hold notebooks up to 15". It is created from rugged material, that offers high-performance, is superbly durable and resistant to abrasions, tears, scuffs and punctures making it your notebook's perfect partner. The case features an external pocket for storing your documents, side pockets for easy access to those quick essentials, CD sleeves pockets for all your CDs and a specially designed pocket for your CD or MP3 player with a headphone port-hole, plus additional storage space for anything you may need at the office, university or school!
Fits notebooks with screens up to 15"
2-in-1 solution : messenger case or backpack, you choose!
Constructed from rugged material that is superbly durable
Specifically designed CD or MP3 player pocket with headphones port-hole
Side pocket for easy access to those quick essentials
Hidden detacahable shoulder straps with mesh padding for additional comfort
Carabinner Clip to attach your keys, trainers, lunch..whatever you need to this case!
Removable mobile phone pocket
Rubber Compu-Tred surrounding the base and sides of the case providing a stylish design and excellent stability and shock absorption

Short summary description Targus Notebook Multipac (2 in 1) 38.1 cm (15"):
This short summary of the Targus Notebook Multipac (2 in 1) 38.1 cm (15") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notebook Multipac (2 in 1), 38.1 cm (15"), 1 kg

Long summary description Targus Notebook Multipac (2 in 1) 38.1 cm (15"):
This is an auto-generated long summary of Targus Notebook Multipac (2 in 1) 38.1 cm (15") based on the first three specs of the first five spec groups.

Targus Notebook Multipac (2 in 1). Maximum screen size: 38.1 cm (15"). Weight: 1 kg

Features
Maximum screen size *
38.1 cm (15")
Material *
Nylon
Weight & dimensions
Weight
1 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
330 x 280 x 50 mm
Other features
Dimensions (WxDxH)
330 x 100 x 380 mm
Country Distributor
United Kingdom 1 distributor(s)