Targus logo

Targus Leather Messenger 39.1 cm (15.4") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20326
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Leather Messenger 39.1 cm (15.4") Briefcase Black:

Targus Leather Messenger, Briefcase, 39.1 cm (15.4"), 1.48 kg

Long summary description Targus Leather Messenger 39.1 cm (15.4") Briefcase Black:

Targus Leather Messenger. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.48 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.