location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17” Aluminum Attaché Laptop Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TED001
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black :
The long product name of Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17” Aluminum Attaché Laptop Case
More>>>
Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black:
The official description of Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the notebook case you’ve been waiting for. Sleek yet rugged, distinguished yet cool; the Targus Aluminum Attaché Notebook Case is the notebook case for the new mobile movement. Constructed of aluminum, this attaché style case offers a classic look with a futuristic update. The padded interior securely holds notebooks with up to 17" screens and dividers are provided to attain the perfect fit. Use the ergonomic handle or clip on the removable shoulder strap for the carrying option of your choice. Internal organization components include document storage, padded mobile accessory sleeves, pen loops and a business card holder. This isn’t your father’s briefcase -- the Targus Aluminum Attaché Notebook Case represents the next generation of mobile computing.

Short summary description Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black:
This short summary of the Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 17” Aluminum Attaché Laptop Case, Briefcase, 43.2 cm (17")

Long summary description Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of Targus 17” Aluminum Attaché Laptop Case 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Targus 17” Aluminum Attaché Laptop Case. Case type: Briefcase, Maximum screen size: 43.2 cm (17")

Features
Maximum screen size *
43.2 cm (17")
Features
Case type *
Briefcase
Product main colour *
Black