CityGear 40 Disc CD/DVD Wallet
The Targus CityGear 40 Disc CD/DVD Wallet is designed with 40 CD/DVD pockets to accommodate the increasing demand for media storage. The CityGear line of media cases incorporates the same stylish design and high-quality material featured on the successful CityGear line of Targus notebook cases. These cases are fabricated of durable, dual textured nylon with grey contrast stitching. A robust nylon zipper provides added security for valuable contents and the durable metal zipper pulls help prevent breakage. Both compact and functional, the CityGear CD/DVD media case provides the ideal way to protect your media from scratches either at home or on the go.
Features:
-Protection - Features durable softsleeves fabricated from quality non-woven material combined with heat-resistant polypropylene to help prevent damage to media.
-Capacity - Designed to fit 40 CDs or DVDs.
Targus CityGear, Black, Silver, Nylon, 255 g
Targus CityGear. Product colour: Black, Silver, Material: Nylon. Weight: 255 g