location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Trademark DVD Player Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trademark DVD Player Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDC004US
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Trademark DVD Player Case Black :
The long product name of Targus Trademark DVD Player Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trademark DVD Player Case
More>>>
Targus Trademark DVD Player Case Black:
The official description of Targus Trademark DVD Player Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Trademark DVD Player Case fits up to 10” DVD players and accessories. This portable case is both durable and rugged. The molded EVA construction provides the ultimate protection for your portable DVD player. The trademark case includes mounting straps to suspend the case and player for easy access in the car. Additional pockets for accessories and a removable DVD wallet are included to protect your media while on the go. The padded/removable shoulder strap provides comfort while transporting the case. This is the perfect case to protect your DVD player during road trips and long excursions.

Protection
Includes EVA molded foam with closed cell foam lining.

Organization
Removable in-car viewing system, removable DVD sleeve holds 10 DVDs.

Quality Materials
840 Polyester and Koskin exterior materials.

Short summary description Targus Trademark DVD Player Case Black:
This short summary of the Targus Trademark DVD Player Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Trademark DVD Player Case, 1.1 kg, 254 x 203.2 x 63.5 mm, 311.15 x 247.6 x 101.6 mm

Long summary description Targus Trademark DVD Player Case Black:
This is an auto-generated long summary of Targus Trademark DVD Player Case Black based on the first three specs of the first five spec groups.

Targus Trademark DVD Player Case. Weight: 1.1 kg, Interior dimensions (W x D x H): 254 x 203.2 x 63.5 mm. Dimensions (WxDxH): 311.15 x 247.6 x 101.6 mm

Technical details
Product colour *
Black
Maximum screen size
25.4 cm (10")
Weight & dimensions
Weight
1.1 kg
Weight & dimensions
Interior dimensions (W x D x H)
254 x 203.2 x 63.5 mm
Other features
Dimensions (WxDxH)
311.15 x 247.6 x 101.6 mm