location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CityGear 43.9 cm (17.3") Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CityGear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCG717 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0092636213695 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus CityGear 43.9 cm (17.3") Trolley case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large overnight section - perfect for change of clothes
  • - Protect your Media Tablet with a dedicated pocket featuring soft interior lining
  • - Removable mesh accessory pouch - ensures you quick access to your mice/power suppliers etc
  • - Zip-down workstation includes mobile accessory storage, pen loops, business card holders and key clip
  • - On the road and on the go, rolling cases provide comfort those who need to keep everything at arms length. Combine with one of our trolley-strap equipped bags for the ultimate in versatility
  • - Extended compartment space for those who pack expecting the unexpected
  • - The traditional top loading case allows it's owner to effortlessly access their laptop through the semi-opened compartment at the top of the case without exposing the contents of the bag
  • - Rugged ballistic 1680 denier nylon for added durability
  • - Padded laptops sleeve fits laptops with up to 17.3" screens
Warranty: Limited Lifetime Warranty
Long product name Targus CityGear 43.9 cm (17.3") Trolley case Black :
The long product name of Targus CityGear 43.9 cm (17.3") Trolley case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3” Rolling Travel Laptop Case
More>>>
Targus CityGear 43.9 cm (17.3") Trolley case Black:
The official description of Targus CityGear 43.9 cm (17.3") Trolley case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 17.3” CityGear Travel Laptop Roller is ideal for the travelling professional with a need for storage. This uniquely and spaciously designed case allows you to comfortably store your large-size laptop in addition to clothing and personal accessories. The case features a dedicated iPad® pocket that can fit an eReader or 10” tablet device, a zip-down workstation with pen loops, business card holders and a zippered mesh pocket for additional accessory items. A special overnight luggage section provides enough room for a change of clothes for short business trips. The smooth-rolling wheels and telescoping handle make this rolling case the perfect travel companion.

Short summary description Targus CityGear 43.9 cm (17.3") Trolley case Black:
This short summary of the Targus CityGear 43.9 cm (17.3") Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CityGear, Trolley case, 43.9 cm (17.3"), 3.05 kg

Long summary description Targus CityGear 43.9 cm (17.3") Trolley case Black:
This is an auto-generated long summary of Targus CityGear 43.9 cm (17.3") Trolley case Black based on the first three specs of the first five spec groups.

Targus CityGear. Case type: Trolley case, Maximum screen size: 43.9 cm (17.3"), Carrying handle(s). Weight: 3.05 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43.9 cm (17.3")
Case type *
Trolley case
Material *
Nylon
Product main colour *
Black
Expandable
No
Tablet compartment
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Features
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
457.2 mm
Depth
184.2 mm
Height
431.8 mm
Weight
3.05 kg
Volume
30 L
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)