location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCG417
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCG417
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442943508
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 43.9 cm (17.3") Black, Silver
  • - Nylon
  • - Shoulder strap
  • - 1.74 kg
Long product name Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver :
The long product name of Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 - 17.3" / 40.6 - 43.9cm XL City.Gear Laptop Case
More>>>
Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver:
The official description of Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new XL City.Gear Notebook Case supports notebooks with 16" - 17.3" screens and features a dedicated Media Tablet pocket with protective soft lining. Constructed of rugged nylon, the top-loading design makes it easy to get in and out of the notebook section - a must-have feature for those busy airport checkpoints. Items included are a removable mesh accessory pouch and removable CD/DVD sleeve that hold 8 discs. Other features include a padded section for your notebook’s protection, a zip-down workstation with storage for business cards, media, pens, pencils and more. There is a rear document storage section and a luggage strap for easy attachment to rolling cases.

Short summary description Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver:
This short summary of the Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TCG417, Briefcase, 43.9 cm (17.3"), Shoulder strap, 1.74 kg

Long summary description Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver:
This is an auto-generated long summary of Targus TCG417 laptop case 43.9 cm (17.3") Briefcase Black, Silver based on the first three specs of the first five spec groups.

Targus TCG417. Case type: Briefcase, Maximum screen size: 43.9 cm (17.3"), Shoulder strap. Weight: 1.74 kg

Features
Maximum screen size *
43.9 cm (17.3")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black, Silver
Shoulder strap
Yes
Weight & dimensions
Width
480 mm
Depth
140 mm
Height
470 mm
Weight
1.74 kg
Other features
Minimum screen size
40.6 cm (16")
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)