location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TBT011EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBT011EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442841606
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16") Black, Grey
  • - EVA
  • - 1.02 kg
Long product name Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey :
The long product name of Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 - 16" / 38.1 - 40.6cm Fusion Case, Classic
More>>>
Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey:
The official description of Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Fusion case is constructed using a molded EVA design giving the case a unique look. The slim line case is design to carry notebooks with 15" - 16" screens and includes a simple file section and workstation, the case is ideal for those looking to carry just their notebook and their daily papers. A neoprene restraining strap ensures that your notebook is secure within the case and the simple workstation includes a small accessory pocket, business card holder and storage for CD / DVD’s. This notebook case also includes a neoprene handle wrap and removal shoulder strap for comfort and easy transportation.

Short summary description Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey:
This short summary of the Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TBT011EU, Briefcase, 40.6 cm (16"), 1.02 kg

Long summary description Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey:
This is an auto-generated long summary of Targus TBT011EU laptop case 40.6 cm (16") Briefcase Black, Grey based on the first three specs of the first five spec groups.

Targus TBT011EU. Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 1.02 kg

Features
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Material *
EVA
Product main colour *
Black, Grey
Weight & dimensions
Width
410 mm
Weight & dimensions
Depth
60 mm
Height
390 mm
Weight
1.02 kg
Notebook compartment dimensions (W x D x H)
387 x 42 x 267 mm
Other features
Minimum screen size
38.1 cm (15")
Country Distributor
United Kingdom 1 distributor(s)