location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case nylon leather portfolioTablet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case nylon leather portfolioTablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBN800
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case nylon leather portfolioTablet Black :
The long product name of Targus Carry Case nylon leather portfolioTablet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tas portfolio for Tablet PC nylon
More>>>
Targus Carry Case nylon leather portfolioTablet Black:
The official description of Targus Carry Case nylon leather portfolioTablet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Tablet PC Portfolio is the ideal solution for the mobile professional looking to carry and protect their Tablet PC. It also enhances the portability of your machine. The sleek design made from durable nylon carries your Tablet PC along with key basic essentials for quick meetings. With elastic restrainer straps to hold your Tablet PC in position this is the perfect solution for your needs ensuring maximum flexibility!
3-in-1 uses: Tablet Storage/PC Mode usage and Tablet Mode usage ensuring maximum flexibility
Stylish case for carrying your Tablet PC
Designed to fit inside your existing notebook carrying case
Elastic restrainers hold your Tablet PC snugly in place
Scratch resistant interior lining

Short summary description Targus Carry Case nylon leather portfolioTablet Black:
This short summary of the Targus Carry Case nylon leather portfolioTablet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case nylon leather portfolioTablet, For all Tablet PCs

Long summary description Targus Carry Case nylon leather portfolioTablet Black:
This is an auto-generated long summary of Targus Carry Case nylon leather portfolioTablet Black based on the first three specs of the first five spec groups.

Targus Carry Case nylon leather portfolioTablet. Compatibility: For all Tablet PCs

Features
Compatibility *
For all Tablet PCs
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Width
300 mm
Depth
260 mm
Height
50 mm
Country Distributor
United Kingdom 1 distributor(s)