location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hardsided SlimLine Laptop Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBD009AU show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 12:21:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase :
The long product name of Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hardsided SlimLine Laptop Case 11.1”, EVA/Polyester, Black/Silver/Red
More>>>
Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase:
The official description of Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This new addition to the Targus Hardsided Slimline collection fits netbooks up to 11.1” in screen size. This unique hardsided case offers that extra protection you need for your laptop while on the go. Other features include easy accessible organisation features, handles and a removable shoulder strap for easy carrying. Due to its small and compact size, this case can be used on its own or can be slipped inside another bag.

this compact yet stylish case is made from the highest quality materials and hard shell EVA to protect 11.1 netbooks wherever you go

providing simple yet easily accessible organisation features; neoprene restraining strap ensures that your laptop is secure within the case; workstation to carry your essential papers and accessories

ideal for using on public transport, in cafes, or even the park, uniquely shielding your laptop from prying eyes.

Short summary description Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase:
This short summary of the Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Hardsided SlimLine Laptop Case, Briefcase, 28.2 cm (11.1"), 064 g

Long summary description Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase:
This is an auto-generated long summary of Targus Hardsided SlimLine Laptop Case 28.2 cm (11.1") Briefcase based on the first three specs of the first five spec groups.

Targus Hardsided SlimLine Laptop Case. Case type: Briefcase, Maximum screen size: 28.2 cm (11.1"). Weight: 064 g

Features
Maximum screen size *
28.2 cm (11.1")
Case type *
Briefcase
Weight & dimensions
Weight
064 g
Other features
Dimensions (WxDxH)
27.90 x 2.90 x 20 mm
Country Distributor
Australia 1 distributor(s)