Targus logo

Targus FII 17” Hard Shell 43.2 cm (17") Briefcase

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22196
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus FII 17” Hard Shell 43.2 cm (17") Briefcase:

Targus FII 17” Hard Shell, Briefcase, 43.2 cm (17"), 1.45 kg

Long summary description Targus FII 17” Hard Shell 43.2 cm (17") Briefcase:

Targus FII 17” Hard Shell. Case type: Briefcase, Maximum screen size: 43.2 cm (17"). Weight: 1.45 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.