location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Clamshell Laptop Case 43.9 cm (17.3") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clamshell Laptop Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBC005EU?KIT
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Clamshell Laptop Case 43.9 cm (17.3") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.9 cm (17.3") Black
  • - Polyester
  • - 950 g
Long product name Targus Clamshell Laptop Case 43.9 cm (17.3") Black :
The long product name of Targus Clamshell Laptop Case 43.9 cm (17.3") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17-17.3''/43.2-43.9cm Clamshell Laptop Case x 25
More>>>
Targus Clamshell Laptop Case 43.9 cm (17.3") Black:
The official description of Targus Clamshell Laptop Case 43.9 cm (17.3") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protection - Padded notebook compartment for notebooks with 17" to 17.3” screens

Storage - Includes a back slip and internal pocket for storage of all your daily papers. Integrated workstation with storage for all your mobile accessories

Material - Hard wearing nylon.

Short summary description Targus Clamshell Laptop Case 43.9 cm (17.3") Black:
This short summary of the Targus Clamshell Laptop Case 43.9 cm (17.3") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Clamshell Laptop Case, 43.9 cm (17.3"), 950 g

Long summary description Targus Clamshell Laptop Case 43.9 cm (17.3") Black:
This is an auto-generated long summary of Targus Clamshell Laptop Case 43.9 cm (17.3") Black based on the first three specs of the first five spec groups.

Targus Clamshell Laptop Case. Maximum screen size: 43.9 cm (17.3"). Weight: 950 g

Features
Maximum screen size *
43.9 cm (17.3")
Material *
Polyester
Product main colour *
Black
Quantity
25
Weight & dimensions
Width
451 mm
Weight & dimensions
Depth
102 mm
Height
343 mm
Weight
950 g
Other features
Interior dimensions (W x D x H)
419 x 55 x 320 mm