location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monogram Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBB003US
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.1 cm (15.4") Grey
  • - Polyester
  • - 1.64 kg
Long product name Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey :
The long product name of Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monogram Backpack
More>>>
Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey:
The official description of Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Monogram Backpack is designed to carry notebooks with up to 15.4" screens. The patented SafePORT Air Cushion System and molded EVA panels provide maximum security for your notebook. The zip-down front panel includes a business card holder, cell phone/PDA pocket, pen loops and key clip. The backpack is also equipped with a zippered media pocket for easy access to an MP3 or CD player. This backpack features 3D mesh on the shoulder straps, a sternum strap and a padded back panel for maximum air circulation for a comfortable fit. Additional features include an external sunglass pocket with scratch resistant lining, water bottle holder with a bungee cord for easy access and a hidden "rain fly" that unzips from the bottom for protection from the elements. The Monogram Backpack is durable and perfect for active lifestyles.

Protection
Includes the patented SafePORT Air Cushion System and molded EVA panels on the front and back walls of the notebook compartment for additional side wall protection.

Organization
Zip-down front panel includes a business card holder, cell phone/PDA pocket, pen loops and key clip.

Ergonomics
Includes 3D mesh on shoulder straps, padded back panel to allow for maximum air circulation, padded ergonomic straps and a waist clip to allow for equal weight distribution.

Quality Materials
Durable 1680D Nylon; notebook compartment is constructed with a nyflex scratch-resistant lining.

Also includes a zippered media pocket for easy access to an MP3 or CD player, external sunglass pocket with scratch resistant lining, water bottle holder with a bungee cord for easy access and a hidden "rain fly" for protection from the elements.

Short summary description Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey:
This short summary of the Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Monogram Backpack, Messenger case, 39.1 cm (15.4"), 1.64 kg

Long summary description Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey:
This is an auto-generated long summary of Targus Monogram Backpack 39.1 cm (15.4") Messenger case Grey based on the first three specs of the first five spec groups.

Targus Monogram Backpack. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.64 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Material *
Polyester
Product main colour *
Grey
Weight & dimensions
Weight
1.64 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
363.9 x 299.9 x 42.9 mm
Other features
Dimensions (WxDxH)
412.7 x 482.6 x 165.1 mm
Dimensions (W x D x H) (imperial)
412.8 x 482.6 x 165.1 mm (16.2 x 19 x 6.5")
Weight (imperial)
1.64 kg (3.62 lbs)