Targus logo

Targus HP START CASE BLACK NYLON ( )

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43794
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Targus HP START CASE BLACK NYLON ( ):

Targus HP START CASE BLACK NYLON ( ), Nylon, Black, Acer TravelMate 361 Evi, TravelMate 614 TXCi /Apple iBook (12 inch Display), iBook (12.1 inch..., 400 mm, 310 mm, 80 mm

Long summary description Targus HP START CASE BLACK NYLON ( ):

Targus HP START CASE BLACK NYLON ( ). Material: Nylon, Product main colour: Black, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi /Apple iBook (12 inch Display), iBook (12.1 inch.... Width: 400 mm, Depth: 310 mm, Height: 80 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.