location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAR300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAR300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052461410237
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protection - Padded notebook compartment for screens up to 15.6"
  • - Storage - Internal workstation provides organisation for all those essential mobile accessories
  • - Large front pocket for storage of miscellaneous items and papers, while the rear slip pocket gives quick access to documents on the move
Warranty: Limited Lifetime
Long product name Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black :
The long product name of Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Case
More>>>
Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black:
The official description of Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed with simplicity in mind this is an ideal case to carry notebooks with screens up to 15.6”

Including a workstation, there is storage for all those essential mobile accessories and a padded lining to protect your laptop; this is an ideal cost-effective case

Features a riveted handle and removable shoulder strap with cushioned pad for improved comfort when on the move.

- Protection - Padded notebook compartment for screens up to 15.6"
- Storage - Internal workstation provides organisation for all those essential mobile accessories. Large front pocket for storage of miscellaneous items and papers, while the rear slip pocket gives quick access to documents on the move.

Short summary description Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black:
This short summary of the Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TAR300, Briefcase, 39.6 cm (15.6"), Shoulder strap, 630 g

Long summary description Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of Targus TAR300 laptop case 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

Targus TAR300. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 630 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
100 mm
Depth
420 mm
Height
340 mm
Weight
630 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
364 x 43 x 300 mm
Package width
90 mm
Package depth
420 mm
Package height
360 mm
Package weight
610 g
Logistics data
Products per pallet
120 pc(s)
Harmonized System (HS) code
84733080
Master (outer) case width
425 mm
Master (outer) case length
710.9 mm
Master (outer) case height
350 mm
Master (outer) case gross weight
7.09 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 12 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Sverige 4 distributor(s)
Deutschland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)