Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 2.1 SERIES MOBILE PRO notebook case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.1 SERIES MOBILE PRO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT70240
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8754
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 03 Jun 2019 09:27:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus 2.1 SERIES MOBILE PRO notebook case :
The short editorial description of Targus 2.1 SERIES MOBILE PRO notebook case

Mobile Pro Model # PT70240 Black
More>>>
Targus 2.1 SERIES MOBILE PRO notebook case:
The official marketing text of Targus 2.1 SERIES MOBILE PRO notebook case as supplied by the manufacturer

If you log in a lot of miles, on the ground or in the air, this durable, virtual office provides all the room to meet your "frequent traveller" demands. In addition to the notebook compartment and a compartment for documents & files, two compartments offer all the pockets you need for your mobile & business accessories. Part of our 2.1 series, featuring the Ergon Handle and Adjustable Notebook Compartment with the floating wall to fit most notebook computers. Includes our trusted SafePORT adjustable Air Cushion to guard against damaging drops. Front compartment for files also features 3 elastic pockets to hold accessories
Rear compartment for CD-ROM, DVD or hard drive, includes 2 file dividers
Front zipped pocket for extra storage
Main compartment for extra storage for accessories or files
Ergon Handle - Breakthrough handle design distributes weight evenly across the grip for increased carrying ease, while the soft cushion forms to your palm
Adjustable Notebook Compartment - Equipped with a patented notebook compartment that is adjustable to fit most notebooks
Air Cushion Protection System - Patented air system protects your notebook from the damages of drops and bumps
Companion Accessory Compartments - Fitted nylon, zipped mesh, and accordion file pockets are ideal for storing papers and peripherals
Free-Standing, Lightweight Construction - Internal, lightweight panel construction keeps case standing without adding extra weight
Rolling Luggage Security Strap - Secures your Targus case to the handle of your rolling luggage

Short summary description Targus 2.1 SERIES MOBILE PRO notebook case:
This short summary of the Targus 2.1 SERIES MOBILE PRO notebook case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 2.1 SERIES MOBILE PRO, Nylon, 420 mm, 340 mm, 150 mm

Long summary description Targus 2.1 SERIES MOBILE PRO notebook case:
This is an auto-generated long summary of Targus 2.1 SERIES MOBILE PRO notebook case based on the first three specs of the first five spec groups.

Targus 2.1 SERIES MOBILE PRO. Material: Nylon. Width: 420 mm, Depth: 340 mm, Height: 150 mm

Features
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width *
The measurement or extent of something from side to side.
420 mm
Depth *
The distance from the front to the back of something.
340 mm
Height *
The measurement of the product from head to foot or from base to top.
150 mm
Customer service details