location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Wireless remote presenter wireless presenter Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless remote presenter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUM30U
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Wireless remote presenter wireless presenter Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - 2.4 GHz
  • - Wireless range: 15 m
  • - Alkaline AAA
Long product name Targus Wireless remote presenter wireless presenter Black, Silver :
The long product name of Targus Wireless remote presenter wireless presenter Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless remote presenter
More>>>
Targus Wireless remote presenter wireless presenter Black, Silver:
The official description of Targus Wireless remote presenter wireless presenter Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Notebook Wireless Presenter with cursor control just made presentations a lot easier. With convenient wireless multi-tasking features, the device offers effortless mouse capability and presentation controls with a built-in laser pointer. The factory-paired presenter and receiver connection enables true plug-and-play and requires no driver installations. 2.4GHz wireless technology provides freedom for effective presentations up to 50 feet/15 meters. The small, lightweight design is perfect for in the office and on the road presentations.

Multi-function capability
Wireless presenter, built-in laser pointer and mouse with cursor controls for effortless presentations.

Wireless freedom
Long range 2.4GHz wireless technology works up to 50 feet (15 M) for maximum freedom, control and flexibility.

Plug and Play Technology
No drivers are required – simply plug in the USB receiver and launch your presentation.

Short summary description Targus Wireless remote presenter wireless presenter Black, Silver:
This short summary of the Targus Wireless remote presenter wireless presenter Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Wireless remote presenter, 15 m, Black, Silver

Long summary description Targus Wireless remote presenter wireless presenter Black, Silver:
This is an auto-generated long summary of Targus Wireless remote presenter wireless presenter Black, Silver based on the first three specs of the first five spec groups.

Targus Wireless remote presenter. Frequency band: 2.4 GHz, Wireless range: 15 m. Product colour: Black, Silver. Battery technology: Alkaline, Battery type: AAA. Compatible operating systems: Windows 2000/Me/XP/Vista. Weight: 42.45 g

Performance
Frequency band
2.4 GHz
Wireless range
15 m
Features
Product colour *
Black, Silver
Power
Number of batteries supported
2
Power
Battery technology
Alkaline
Battery type
AAA
System requirements
Compatible operating systems
Windows 2000/Me/XP/Vista
Weight & dimensions
Weight
42.45 g
Other features
Dimensions (WxDxH)
40.64 x 101.6 x 27.9 mm