Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Wless Scroll Mini Mouse 3Btn RF Wireless Opto-mechanical Platinum mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wless Scroll Mini Mouse 3Btn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUM006E
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15282
This statistic is based on the 74605 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72877 free Open Icecat users .
Info modified on: 08 Sep 2017 14:13:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Targus Wless Scroll Mini Mouse 3Btn RF Wireless Opto-mechanical Platinum mice:
This short summary of the Targus Wless Scroll Mini Mouse 3Btn RF Wireless Opto-mechanical Platinum mice data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Wless Scroll Mini Mouse 3Btn, Opto-mechanical, RF Wireless, 120 g, Platinum
Long summary description Targus Wless Scroll Mini Mouse 3Btn RF Wireless Opto-mechanical Platinum mice :

Targus Wless Scroll Mini Mouse 3Btn. Movement detection technology: Opto-mechanical, Device interface: RF Wireless, Buttons quantity: 3. Mouse weight: 120 g. Colour of product: Platinum

This is an auto-generated long summary of Targus Wless Scroll Mini Mouse 3Btn RF Wireless Opto-mechanical Platinum mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Opto-mechanical
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Platinum
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Weight & dimensions
Mouse weight
How heavy the mouse is.
120 g
Other features
Mouse dimensions (WxDxH)
100 x 60 x 40 mm
X