location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Corporate Standard keyboard USB QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Corporate Standard Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAKB010U
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Corporate Standard keyboard USB QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY
  • - Black
Long product name Targus Corporate Standard keyboard USB QWERTY Black :
The long product name of Targus Corporate Standard keyboard USB QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAKB010U Corporate Standard Keyboard - QWERTY - 104 Keys
More>>>
Targus Corporate Standard keyboard USB QWERTY Black:
The official description of Targus Corporate Standard keyboard USB QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The low-cost Corporate Standard Keyboard features a full-size 104-key QWERTY layout with detachable palm rest for maximum comfort. This keyboard meets corporate IT standards for its' quality construction which makes the touch and feel of the keycaps exceptional. True plug and play capabilities (no software drivers required) enable easy and convenient connection through your USB port.

Short summary description Targus Corporate Standard keyboard USB QWERTY Black:
This short summary of the Targus Corporate Standard keyboard USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Corporate Standard Keyboard, Wired, USB, QWERTY, Black

Long summary description Targus Corporate Standard keyboard USB QWERTY Black:
This is an auto-generated long summary of Targus Corporate Standard keyboard USB QWERTY Black based on the first three specs of the first five spec groups.

Targus Corporate Standard Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product colour: Black

Keyboard
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard number of keys
104
Connectivity technology
Wired
Design
Product colour *
Black
Features
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
457.2 x 228.6 x 35.5 mm
Other features
Internal
No
Compatible operating systems
Windows 98/Me/Vista/2000/XP
Depth
228.6 mm
Height
35.5 mm
Width
457.2 mm