location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Rewriteable DVD±RW Slim External optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rewriteable DVD±RW Slim External
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PADVW010U
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Rewriteable DVD±RW Slim External optical disc drive Black :
The long product name of Targus Rewriteable DVD±RW Slim External optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rewriteable DVD±RW Slim External
More>>>
Targus Rewriteable DVD±RW Slim External optical disc drive Black:
The official description of Targus Rewriteable DVD±RW Slim External optical disc drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus USB 2.0 Rewriteable DVD +/- RW Slim External Drive is a small, lightweight mobile drive that is ideal for notebook, sub-notebook, Tablet PC, and desktop PC users. Compatible with Windows 2000, Me and XP. IncludesPortable, lightweight design is ideal for mobile professionals

USB 2.0 high speed.
USB pass-through connector for additional USB devices.

Short summary description Targus Rewriteable DVD±RW Slim External optical disc drive Black:
This short summary of the Targus Rewriteable DVD±RW Slim External optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Rewriteable DVD±RW Slim External, Black, Tray, 16x, 4x, 10x, 4x

Long summary description Targus Rewriteable DVD±RW Slim External optical disc drive Black:
This is an auto-generated long summary of Targus Rewriteable DVD±RW Slim External optical disc drive Black based on the first three specs of the first five spec groups.

Targus Rewriteable DVD±RW Slim External. Product colour: Black, Disc loading type: Tray. CD write speed: 16x, DVD+R write speed: 4x, CD rewrite speed: 10x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Height: 19.1 mm, Weight: 469.7 g. Dimensions (WxDxH): 142.2 x 154.9 x 19.05 mm, Compatible operating systems: Windows 2000/ME/XP

Design
Internal *
No
Product colour
Black
Disc loading type
Tray
Performance
LightScribe
No
Writing speed
DVD write speed
4x
CD write speed *
16x
CD rewrite speed
10x
DVD+R write speed *
4x
DVD-R write speed
4x
DVD+RW write speed
4x
DVD-RW write speed
4x
Reading speed
CD read speed *
24x
Reading speed
CD-R read speed
24x
CD-RW read speed
24x
CD-ROM read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
DVD+RW read speed
8x
Weight & dimensions
Height
19.1 mm
Weight
469.7 g
Other features
Dimensions (W x D x H) (imperial)
142.2 x 154.9 x 19.1 mm (5.6 x 6.1 x 0.75")
Dimensions (WxDxH)
142.2 x 154.9 x 19.05 mm
Compatible operating systems
Windows 2000/ME/XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:13:43
Uk has collected 1 expert review for Targus Rewriteable DVD±RW Slim External optical disc drive Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pdatoday.com
Updated:
2011-10-04 09:13:43
Most notebook computers have a CD-ROM drive or even a DVD-ROM drive. But if you have a sub-notebook or Tablet PC that has no optical drive or you want to upgrade the optical drive capabilities of your notebook, there are a range of choices on the ma...
0%