location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 DVD/CD-ROM Slim External Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PADVD010U
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black :
The long product name of Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 DVD/CD-ROM Slim External Drive
More>>>
Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black:
The official description of Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect the Targus USB 2.0 DVD/CD-ROM Slim External Drive (no additional software needed) through your USB port and enjoy instant access to DVDs and CDs. As an added benefit this drive features a pass-through connector so you can use a second USB device with your notebook, Tablet PC or desktop PC. Sleek and lightweight (less than a pound), this DVD/CD-ROM Slim External Drive also eliminates carrying around additional AC adapters since it's powered directly by your USB port.

Short summary description Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black:
This short summary of the Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB 2.0 DVD/CD-ROM Slim External Drive, Black, USB, 24x, 24x, 24x, 8x

Long summary description Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black:
This is an auto-generated long summary of Targus USB 2.0 DVD/CD-ROM Slim External Drive optical disc drive Black based on the first three specs of the first five spec groups.

Targus USB 2.0 DVD/CD-ROM Slim External Drive. Product colour: Black. Interface: USB. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Height: 19.1 mm, Weight: 413.18 g. Minimum system requirements: Windows 2000/ME/Vista/XP, Dimensions (WxDxH): 142.2 x 154.9 x 19.05 mm

Design
Internal *
No
Product colour
Black
Performance
Interface *
USB
Reading speed
DVD read speed
8x
CD read speed *
24x
CD-R read speed
24x
CD-RW read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
Reading speed
DVD-RW read speed
8x
DVD+RW read speed
8x
Weight & dimensions
Height
19.1 mm
Weight
413.18 g
Other features
Minimum system requirements
Windows 2000/ME/Vista/XP
Dimensions (W x D x H) (imperial)
142.2 x 154.9 x 19.1 mm (5.6 x 6.1 x 0.75")
Dimensions (WxDxH)
142.2 x 154.9 x 19.05 mm
Weight (imperial)
0.408 kg (0.9 lbs)
Mac compatibility
No