location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DVD/CD-RW Slim External Drive optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD/CD-RW Slim External Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PACMB010U
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus DVD/CD-RW Slim External Drive optical disc drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tray
  • - Plug and Play
  • - Black
Long product name Targus DVD/CD-RW Slim External Drive optical disc drive Black :
The long product name of Targus DVD/CD-RW Slim External Drive optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD/CD-RW Slim External Drive
More>>>
Targus DVD/CD-RW Slim External Drive optical disc drive Black:
The official description of Targus DVD/CD-RW Slim External Drive optical disc drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Watch DVDs and create CDs with the Targus USB 2.0 DVD/CD-RW Slim External Drive! This al-in-one drive is compatible with most notebooks, Tablet PCs and desktop PCs. Plug-and-play technology and hot swapping capability makes changing accessories a snap. Instantly access DVDs and CDs through your computer’s USB port. Sleek and lightweight (just 16.6 oz) this is an ideal travel companion or resourceful office accessory.

Short summary description Targus DVD/CD-RW Slim External Drive optical disc drive Black:
This short summary of the Targus DVD/CD-RW Slim External Drive optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DVD/CD-RW Slim External Drive, Black, Tray, 24x, 24x, 24x, 24x

Long summary description Targus DVD/CD-RW Slim External Drive optical disc drive Black:
This is an auto-generated long summary of Targus DVD/CD-RW Slim External Drive optical disc drive Black based on the first three specs of the first five spec groups.

Targus DVD/CD-RW Slim External Drive. Product colour: Black, Disc loading type: Tray. CD write speed: 24x, CD rewrite speed: 24x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Height: 19.1 mm, Weight: 469.7 g. Dimensions (WxDxH): 142.2 x 154.9 x 19.05 mm, Compatible operating systems: Windows ME/2000/Vista/XP

Design
Internal *
No
Product colour
Black
Disc loading type
Tray
Performance
LightScribe
No
Plug and Play
Yes
Writing speed
CD write speed *
24x
CD rewrite speed
24x
CD-R write speed
24x
CD-RW write speed
24x
Reading speed
DVD read speed
8x
CD read speed *
24x
CD-R read speed
24x
CD-RW read speed
24x
Reading speed
CD-ROM read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
DVD-RAM read speed
8x
DVD-ROM read speed
8x
DVD+RW read speed
8x
Weight & dimensions
Height
19.1 mm
Weight
469.7 g
Other features
Dimensions (W x D x H) (imperial)
142.2 x 154.9 x 19.1 mm (5.6 x 6.1 x 0.75")
Dimensions (WxDxH)
142.2 x 154.9 x 19.05 mm
Compatible operating systems
Windows ME/2000/Vista/XP
Weight (imperial)
0.467 kg (1.03 lbs)