location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stowaway - Keyboard - QWERTZ - black - retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA801G
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY :
The long product name of Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Targus Stowaway - Keyboard - QWERTZ - black - retail Localisation:German, Layout:QWERTZ
More>>>
Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY:
The official description of Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Stowaway Portable Keyboard is the world's first full-size keyboard that fits in your pocket. It allows you to type text into your Handspring Visor anywhere- in a cab, airport lounge, a meeting, or in flight - then folds up instantly to the size of your hand-held computer. No longer do you have to rely on frustrating 'handwriting recognition' software to enter data. You can now type email, take notes, and create faxes just as easily as you would using a full- size keyboard. Setup is a snap: Simply open the Stowaway to full size, pop your Visor into the built-in docking station, then type. No need for batteries or cables - the Stowaway works off your handheld's power supply with minimal energy drain. When you're finished just unplug and tuck it away into your pocket or purse.

This keyboard is designed for Handspring Visor handheld.

Short summary description Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY:
This short summary of the Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Stowaway - Keyboard - QWERTZ - black - retail, QWERTY, Black

Long summary description Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY:
This is an auto-generated long summary of Targus Stowaway - - QWERTZ - black - retail keyboard QWERTY based on the first three specs of the first five spec groups.

Targus Stowaway - Keyboard - QWERTZ - black - retail. Keyboard layout: QWERTY. Product colour: Black

Keyboard
Keyboard layout *
QWERTY
Design
Product colour *
Black
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
351 x 129 x 11 mm
Keyboard weight
200 g