Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ThumbPad keyboard Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThumbPad Keyboard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA790U
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5376
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Targus ThumbPad keyboard Silver :
The short editorial description of Targus ThumbPad keyboard Silver

ThumbPad Keyboard
More>>>
Targus ThumbPad keyboard Silver:
The official marketing text of Targus ThumbPad keyboard Silver as supplied by the manufacturer

The Targus Palm Portable Keyboard is the smallest keyboard for your Palm V. This truly unique "thumb-type" keyboard clips on to the bottom of the serial port on your PDA for fast, truly portable typing, so there's no need for an external stand or a flat surface. Your Palm and the keyboard act as one unit.

Ideally suited for your short messages, notes, and PIM maintenance, this ThumbPad attracts attention for all the right reasons. It helps you maximize the potential of your Palm while its lightweight, versatile features keep you on the go and in command...Type anything, anywhere with the ThumbPad Keyboard!
- Palm Portable Keyboard
- Small, Lightweight, & Versatile- Type anything, anywhere with the ThumbPad Keyboard!
- Helps You Maximize the Potential of your Palm V
- Clips on to the bottom of the serial port of your PDA
- Cohesive union between PDA & Keyboard allows for convenient typing
- Does away with the external stand as PDA + Keyboard behaves as one unit
- Ideal for short messages, notes, & PIM maintenance
- No Need for External Battery- Very Low Power Consumption

Short summary description Targus ThumbPad keyboard Silver:
This short summary of the Targus ThumbPad keyboard Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus ThumbPad Keyboard, Silver

Long summary description Targus ThumbPad keyboard Silver:
This is an auto-generated long summary of Targus ThumbPad keyboard Silver based on the first three specs of the first five spec groups.

Targus ThumbPad Keyboard. Product colour: Silver

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
99 x 71 x 12.7 mm
Keyboard weight
40 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Palm V
Internal
The product is built in.
No
Customer service details
X