location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Charge Cable For Mobile Phone - Nokia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA695E
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2020 16:12:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m :
The long product name of Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CHARGE CABLE F MOBILE USB F NOKIA PHONES NS (MSD)
More>>>
Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m:
The official description of Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Never let a dead mobile phone battery keep you out of touch again. With the USB Charge Cable, you can recharge your mobile phone via your computer’s USB port without impacting your laptop or desktop computer’s performance. In addition to the cable, we are including a 9 V to USB adapter that allows emergency recharging with any basic 9 V battery (not included). Featuring a built-in LED status indicator and a handy key chain design it ensures you are never caught without the ability to charge your phone again.
Charge your mobile phone on the road without bulky adapters
Recharges your mobile phone via a USB port / 9 V battery
Fast and easy - no drivers or installation required
Includes 9 V to USB charger adapter for 30 minutes of emergency talk/use time with built-in LED status indicator and handy key chain design
Small, compact and lightweight
PC and MAC compatible
Compatible with the following Nokia Phones: 5100 Series, 6100 Series, 6200 Series, 6300 Series, 7100 Series, 252, 282, 640, 650, 3285

Short summary description Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m:
This short summary of the Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB Charge Cable For Mobile Phone - Nokia, 1.5 m

Long summary description Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m:
This is an auto-generated long summary of Targus USB Charge Cable For Mobile Phone - Nokia 1.5 m based on the first three specs of the first five spec groups.

Targus USB Charge Cable For Mobile Phone - Nokia. Cable length: 1.5 m

Features
Cable length *
1.5 m
Other features
Dimensions (WxDxH)
50 x 28 x 15 mm
Country Distributor
United Kingdom 1 distributor(s)