This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON Video Port Combination Lock (VPCL)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA492U
Category
Cable with a locking mechanism already permanently integrated.
Cable Locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6643
This statistic is based on the 96951 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m :
The short editorial description of Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m

DEFCON Video Port Combination Lock (VPCL)
More>>>
Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m:
The official marketing text of Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m as supplied by the manufacturer

Deter would-be thieves by attaching the Targus DEFCON VPCL - Video Port Combination Lock securely to the video port of your desktop or notebook computer. This combination lock features a patented pass-through video port cable so you don't have to sacrifice your computer's functionality for its security—simply plug your monitor or projector into the pass-through port. With 6.5 feet of vinyl-coated, stainless steel cable and a combination lock with up to 10,000 user-settable combinations, this DEFCON™ VPCL - Video Port Combination Lock is sure to keep your notebook safe.

Protect your device
Lock computers, projectors or LCD monitors equipped with a video port.

Base plate included
For added security a steel base plate is included.

One of the toughest and strongest security locking devices in the market.

Utilizes a patented pass through video port cable design.

Includes 6.5 feet of vinyl-coated, stainless steel cable.

Set your own password
Up to 10,000 possible combinations that can be set or changed at anytime.

Short summary description Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m:
This short summary of the Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON Video Port Combination Lock (VPCL), 2 m

Long summary description Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m:
This is an auto-generated long summary of Targus DEFCON Video Port Combination Lock (VPCL) cable lock 2 m based on the first three specs of the first five spec groups.

Targus DEFCON Video Port Combination Lock (VPCL). Cable length: 2 m, Weight: 220.7 g. Compatibility: Computers Proyectors LCD monitor, Weight (imperial): 0.181 kg (0.4 lbs)

Weight & dimensions
Cable length *
2 m
Weight
220.7 g
Other features
Compatibility
Computers Proyectors LCD monitor
Weight (imperial)
0.181 kg (0.4 lbs)
Country Distributor
Australia 1 distributor(s)