Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON® KL cable lock 1.8 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON® KL cable lock
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA450U
Category
Cable with a locking mechanism already permanently integrated.
Cable Locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11368
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 19 Oct 2017 16:40:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Targus DEFCON® KL cable lock 1.8 m :
The short editorial description of Targus DEFCON® KL cable lock 1.8 m

DEFCON® KL cable lock
More>>>
Targus DEFCON® KL cable lock 1.8 m:
The official marketing text of Targus DEFCON® KL cable lock 1.8 m as supplied by the manufacturer

The DEFCON® KL is a cable lock for notebooks which is locked using a key, so no need to remember any combination access code. It is a sturdy locking device featuring a steel cable, with a pass through loop on one end, and lock on the other end. Any attempts to remove it, will noticeably damage the computer, preventing resale and therefore discouraging theft.

The lock utilises the security slot already built into your notebook computer, and attaches to the notebook using the same method as the DEFCON™ CL (Combination Lock). The Key Lock also comes with 2 identical keys, giving you the peace of mind of a back-up key.

Short summary description Targus DEFCON® KL cable lock 1.8 m:
This short summary of the Targus DEFCON® KL cable lock 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON® KL cable lock, 1.8 m, 150 g, 4 x 180

Long summary description Targus DEFCON® KL cable lock 1.8 m:
This is an auto-generated long summary of Targus DEFCON® KL cable lock 1.8 m based on the first three specs of the first five spec groups.

Targus DEFCON® KL cable lock. Cable length: 1.8 m, Weight: 150 g, Dimensions (WxDxH): 4 x 180

Weight & dimensions
Cable length *
How long the cable is.
1.8 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
4 x 180
Country Distributor
Australia 2 distributor(s)
Customer service details