location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus PA400PEU laptop accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA400PEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA400PEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794018905 show
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 10:59:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Targus PA400PEU laptop accessory :
The long product name of Targus PA400PEU laptop accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Base Locking Plate, 140 g
More>>>
Targus PA400PEU laptop accessory:
The official description of Targus PA400PEU laptop accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Security Base Locking Plate - Silver
The Security Anchor Base Plate is compatible the PA400U, PA410U, PA410S, PA496U, PA450U, PA492U and WDEFCL. It provides an anchor point to lock down your laptop when there is no other secure object nearby. It comes with the necessary hardware for installation. This is a replacement part.

- Provides an anchor point to lock down your laptop when there is no other secure object nearby
- Kevlar reinforced cable offers greater resistance to the more determined thief.
- Replacement part

Short summary description Targus PA400PEU laptop accessory:
This short summary of the Targus PA400PEU laptop accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Targus PA400PEU, Silver, Monochromatic, 1 pc(s), 25 mm, 110 mm, 75 mm

Long summary description Targus PA400PEU laptop accessory:
This is an auto-generated long summary of Targus PA400PEU laptop accessory based on the first three specs of the first five spec groups.

Targus PA400PEU. Product colour: Silver, Surface coloration: Monochromatic. Quantity per pack: 1 pc(s), Package width: 25 mm, Package depth: 110 mm. Width: 50 mm, Depth: 50 mm, Height: 50 mm. Products per pallet: 7000 pc(s), Master (outer) case width: 230 mm, Master (outer) case length: 430 mm

Features
Product colour *
Silver
Surface coloration
Monochromatic
Packaging data
Quantity per pack *
1 pc(s)
Package width
25 mm
Package depth
110 mm
Package height
75 mm
Package weight
50 g
Weight & dimensions
Width
50 mm
Depth
50 mm
Weight & dimensions
Height
50 mm
Weight
140 g
Logistics data
Harmonized System (HS) code
84733080
Products per pallet
7000 pc(s)
Master (outer) case width
230 mm
Master (outer) case length
430 mm
Master (outer) case height
290 mm
Master (outer) case gross weight
11.1 kg
Products per master (outer) case
210 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)