location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Universal Monitor Stand monitor mount / stand Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Monitor Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA235U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0092636109172 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Universal Monitor Stand monitor mount / stand Desk Black :
The long product name of Targus Universal Monitor Stand monitor mount / stand Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Monitor Stand - Black
More>>>
Targus Universal Monitor Stand monitor mount / stand Desk Black:
The official description of Targus Universal Monitor Stand monitor mount / stand Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The well-built Targus Universal Monitor Stand houses your notebook computer and docking device, saving valuable desk space. It can support an external monitor weighing up to 80 lb, and features a convenient slide out tray for easy access to your notebook. And the Universal Monitor Stand's open architectural design provides quick access to all of your notebook computer’s PC Card slots, bays, diskette and DVD/CD-ROM drives.

It also allows for convenient storage space on a desk where a hanging cubicle cabinet is present. There is even a 2” riser that will allow you to raise the monitor stand height for larger Port Replicator or docking stations.

Convenient slide-out tray for easy placement of notebook/docking station under monitor.
Houses your notebook computer and docking device.
Supports an external monitor weighing up to 80 lbs.
Open architectural design provides quick access to all of your notebook computer’s peripherals.
Two position heights (offers clearance of 3.75” or 5.75” for your notebook and docking solution needs).
Easy tool-free assembly required.

Short summary description Targus Universal Monitor Stand monitor mount / stand Desk Black:
This short summary of the Targus Universal Monitor Stand monitor mount / stand Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Universal Monitor Stand, Black

Long summary description Targus Universal Monitor Stand monitor mount / stand Desk Black:
This is an auto-generated long summary of Targus Universal Monitor Stand monitor mount / stand Desk Black based on the first three specs of the first five spec groups.

Targus Universal Monitor Stand. Product colour: Black

Mounting
Mounting type *
Desk
Design
Product colour *
Black
Weight & dimensions
Weight
2.49 kg
Weight (imperial)
2.49 kg (5.5 lbs)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)