location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus PA235E laptop stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA235E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA235E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442907302 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 22:18:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus PA235E laptop stand Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Saves valuable desktop space
  • - Elevates external monitor to a more ergonomic height
  • - Convenient slide-out tray
  • - Supports an external monitor weighing up to 40kg
  • - Open architectural design offering easy access to the notebooks slots, ports & bays
Warranty: 2 Years
Long product name Targus PA235E laptop stand Black :
The long product name of Targus PA235E laptop stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

up to 40 Kg, Black
More>>>
Targus PA235E laptop stand Black:
The official description of Targus PA235E laptop stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Universal Monitor Stand allows you to regain valuable desktop space by elevating your external monitor to a more ergonomically correct height and housing your notebook computer and docking station in the same space that your monitor used to occupy. To access your notebook you simply pulling out the convenient sliding tray. The open architectural design provides quick access to all of your notebook computer’s PC Card slots, bays, diskette and DVD/CD-ROM drives. The stand will support an external monitor weighing up to 40 Kg. It also includes a riser that will allow the customer to raise the monitor stand height (from 85 mm to 136 mm). This stand is perfect for the home or the office.

- Saves valuable desktop space
- Elevates external monitor to a more ergonomic height
- Convenient slide-out tray
- Open architectural design offering easy access to the notebooks slots, ports & bays
- Supports an external monitor weighing up to 40 Kg

Short summary description Targus PA235E laptop stand Black:
This short summary of the Targus PA235E laptop stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus PA235E, Black, 40 kg, 115 - 165 mm, 70 mm, 481 mm, 355 mm

Long summary description Targus PA235E laptop stand Black:
This is an auto-generated long summary of Targus PA235E laptop stand Black based on the first three specs of the first five spec groups.

Targus PA235E. Product colour: Black, Maximum weight capacity: 40 kg. Height adjustment range: 115 - 165 mm. Width: 70 mm, Depth: 481 mm, Height: 355 mm. Package width: 80 mm, Package depth: 490 mm, Package height: 360 mm. Master (outer) case width: 452.9 mm, Master (outer) case length: 510 mm, Master (outer) case height: 392 mm

Design
Product colour *
Black
Maximum weight capacity
40 kg
Ergonomics
Adjustable
Yes
Height adjustment range
115 - 165 mm
Weight & dimensions
Width
70 mm
Depth
481 mm
Height
355 mm
Weight
2.26 kg
Packaging data
Package width
80 mm
Packaging data
Package depth
490 mm
Package height
360 mm
Package weight
2.61 kg
Logistics data
Master (outer) case width
452.9 mm
Master (outer) case length
510 mm
Master (outer) case height
392 mm
Master (outer) case gross weight
14.1 kg
Products per master (outer) case
5 pc(s)
Products per pallet
60 pc(s)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)