location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Mobile Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA075E
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Targus Mobile Docking Station Black :
The long product name of Targus Mobile Docking Station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Docking Station - connects virtually any PS/2, Parallel, Serial or USB Device, USB 2.0
More>>>
Targus Mobile Docking Station Black:
The official description of Targus Mobile Docking Station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus USB Mobile Docking Station is a small port replicator providing instant peripheral device attachment via a single USB connection to Windows 2000 or XP based computers. The device will allow your notebook computer to have plug and play connections to multiple input/output, USB and peripheral devices. Packaged in a small and attractive enclosure, the device can fit any desktop space and can be taken on the road when travelling. You can add devices like mice, keyboards, joysticks, network, printers, pda's, scanners, speakers, cameras and more without turning off your computer. The device features: (2) USB 2.0 A type ports, (1) DB25 parallel printer, (1) DB9 serial, (2) PS/2 mouse and keyboard port, and an applicable regional power adapter.
Connects virtually any PS/2, Parallel, Serial or USB Device
Plug & play operation under Windows 98, ME, 2000, & XP
Add or remove devices without reconfiguring or rebooting your computer via a single USB connection
Saves desktop space or can be taken on the road - truly portable
The device features: (2) USB 2.0 A type ports, (1) DB25 parallel printer, (1) DB9 serial, (2) PS/2 mouse and keyboard port, and an applicable regional power adapter

Short summary description Targus Mobile Docking Station Black:
This short summary of the Targus Mobile Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Mobile Docking Station, Black, devices like mice, keyboards, joysticks, network, printers, pda's, scanners, speakers, cameras and..., 140 g, 140 x 60 x 25 mm, 0.90 m, Microsoft Windows 98SE, ME, 2000, XP Free USB port

Long summary description Targus Mobile Docking Station Black:
This is an auto-generated long summary of Targus Mobile Docking Station Black based on the first three specs of the first five spec groups.

Targus Mobile Docking Station. Product colour: Black, Compatibility: devices like mice, keyboards, joysticks, network, printers, pda's, scanners, speakers, cameras and.... Weight: 140 g. Dimensions (WxDxH): 140 x 60 x 25 mm, Cable length: 0.90 m, Minimum system requirements: Microsoft Windows 98SE, ME, 2000, XP Free USB port

Ports & interfaces
Parallel ports quantity
Yes
Serial ports quantity
1
PS/2 ports quantity
1
Performance
Product colour *
Black
Compatibility
devices like mice, keyboards, joysticks, network, printers, pda's, scanners, speakers, cameras and more
Weight & dimensions
Weight
140 g
Other features
Dimensions (WxDxH)
140 x 60 x 25 mm
Cable length
0.90 m
I/O ports
(2) USB 2.0 A, (1) DB25 parallel printer, (1) DB9 serial, (2) PS/2
Minimum system requirements
Microsoft Windows 98SE, ME, 2000, XP Free USB port
USB port
Yes
Brand Image Product code Product Stock Price from
Targus Mobile Docking Station with Ethernet Black Targus Mobile Docking Station with Ethernet Black
(show image)
PA095E Mobile Docking Station with Ethernet 0.00
(excl. VAT)
0 (incl. VAT)