location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus NW930 optical disc drive Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NW930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW930
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus NW930 optical disc drive Grey :
The long product name of Targus NW930 optical disc drive Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CDRW/DVD All in One Slim Drive
More>>>
Targus NW930 optical disc drive Grey:
The official description of Targus NW930 optical disc drive Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience DVD entertainment. Record your own music CD. Capture and store digital images. Share your creativity, like never before. With DVD, CD and CD-RW combo drives, you’ll enter a whole new world of opportunity. Delivered with CD recording software-- Adaptec Roxio software for the PC, the Targus All-in-One Slim Drive allows you to write, update and re-write your files thousands of times! The combo drive comes with everything you need to make CDs right away…wherever you may be! It also comes with the number one DVD software – Power DVD...The Targus-Noteworthy CDRW/DVD All in One Slim Drive- the all-around media solution with the DVD player (ROM) and CD-R/RW in one.

- Your all-around media solution with the DVD player (ROM) and CD-R/RW in one unit

- Offers the convenience of CD-R/RW technology, like fast backups and original CD mastering as well as the DVD player for playing DVD movies

- Experience DVD entertainment, Record your own music CD, Capture and store digital images- Share your creativity, like never before

- Delivered with CD recording software-- Adaptec Roxio software for the PC, the Targus All-in-One Slim Drive allows you to write, update and re-write your files thousands of times

- Also comes with the number one DVD software – Power DVD

- Interface-
PC Card 16-bit

Short summary description Targus NW930 optical disc drive Grey:
This short summary of the Targus NW930 optical disc drive Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus NW930, Grey, 4x, 24x, 8x, 210 g, 139.7 x 139.7 x 25.4 mm

Long summary description Targus NW930 optical disc drive Grey:
This is an auto-generated long summary of Targus NW930 optical disc drive Grey based on the first three specs of the first five spec groups.

Targus NW930. Product colour: Grey. CD rewrite speed: 4x. CD read speed: 24x, DVD-ROM read speed: 8x. Weight: 210 g. Dimensions (WxDxH): 139.7 x 139.7 x 25.4 mm, Maximum data transfer rate: 10800 Mbit/s, Compatible operating systems: Windows 95/98/ME/2000/NT 4.0

Design
Internal *
No
Product colour
Grey
Writing speed
CD rewrite speed
4x
Reading speed
CD read speed *
24x
Reading speed
DVD-ROM read speed
8x
Weight & dimensions
Weight
210 g
Other features
Dimensions (WxDxH)
139.7 x 139.7 x 25.4 mm
Maximum data transfer rate
10800 Mbit/s
Compatible operating systems
Windows 95/98/ME/2000/NT 4.0