Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON® CL 10 + 1 free cable lock 2.1 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON® CL 10 + 1 free
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT33100114182
Category
Cable with a locking mechanism already permanently integrated.
Cable Locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5870
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus DEFCON® CL 10 + 1 free cable lock 2.1 m :
The short editorial description of Targus DEFCON® CL 10 + 1 free cable lock 2.1 m

DEFCON® CL 10 + 1 free
More>>>
Targus DEFCON® CL 10 + 1 free cable lock 2.1 m:
The official marketing text of Targus DEFCON® CL 10 + 1 free cable lock 2.1 m as supplied by the manufacturer

Everyday nearly 1,000 laptop computers are stolen - protect your laptop computer and its valuable data with this affordable laptop security product - the DEFCON® CL. The DEFCON® Cable Lock (CL) is 2.1 metres of galvanized steel cable that loops around any secure object and easily attaches to your laptop computer's lock slot. Our DEFCON® CL features a user-settable combination lock with up to 10,000 possible settings. The DEFCON® CL is the first laptop computer security product to offer the benefits and convenience of a keyless security solution.

- Includes a Security Base Plate for alternative locking solutions
- Easily attaches to any notebook computer equipped with a security lock slot
- Combines a 2.1 m steel cable with a combination lock
- Up to 10,000 user-settable combinations

Short summary description Targus DEFCON® CL 10 + 1 free cable lock 2.1 m:
This short summary of the Targus DEFCON® CL 10 + 1 free cable lock 2.1 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON® CL 10 + 1 free, 2.1 m, 175 g

Long summary description Targus DEFCON® CL 10 + 1 free cable lock 2.1 m:
This is an auto-generated long summary of Targus DEFCON® CL 10 + 1 free cable lock 2.1 m based on the first three specs of the first five spec groups.

Targus DEFCON® CL 10 + 1 free. Cable length: 2.1 m, Weight: 175 g

Weight & dimensions
Cable length *
How long the cable is.
2.1 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
175 g
Customer service details
X