Targus logo

Targus HD425B network card Ethernet 2500 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19831
Info modified on:
09 Oct 2023, 10:58:56
Bullet Points Targus HD425B network card Ethernet 2500 Mbit/s:
  • - Works With Chromebook Certified
  • - 2.5Gbps Ethernet
  • - Ultra Portable
  • - Durable Construction
  • - No External Power Required
  • - Universal compatibility with all USB-C devices
Warranty:
Limited 2-Year Warranty
Long product name Targus HD425B network card Ethernet 2500 Mbit/s:

HyperDrive USB-C to 2.5Gbps Ethernet Adapter

Targus HD425B network card Ethernet 2500 Mbit/s:

Enable your USB-C Chromebook device to connect with blazing fast 2.5Gbps Ethernet to ensure a secure and reliable network connection for virtual learning, video conferences, and video streaming. It has been tested and certified as Works With Chromebook, which means it meets Google’s compatibility standards and works seamlessly with your Chromebook.

Works With Chromebook Certified

Certified by Google engineers to meet Chromebook compatibility standards and guaranteed to work with any Chromebook.

2.5Gbps Ethernet

Enable high speed 2.5Gbps connection to local area networks for a fast and reliable network connection for virtual learning, video conferences, and video streaming.

Ultra Portable

Shorter than the length of a golf tee (2.38” x 1.15” x 0.59”), it's ultra portable so you can take it anywhere with ease.

Durable Construction

Premium aluminium enclosure for improved heat dissipation.

No External Power Required

No need for an external power source. Powered through the USB BUS on your Chromebook.

Universal Compatibility

Universal compatibility with all USB-C devices.

Short summary description Targus HD425B network card Ethernet 2500 Mbit/s:

Targus HD425B, Wired, USB Type-C, Ethernet, 2500 Mbit/s, Silver

Long summary description Targus HD425B network card Ethernet 2500 Mbit/s:

Targus HD425B. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Ethernet. Maximum data transfer rate: 2500 Mbit/s. Product colour: Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.