Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ODYSSEY CD CASE 64 32 Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ODYSSEY CD CASE 64 32
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EK1U33E
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10197
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus ODYSSEY CD CASE 64 32 Silver :
The short editorial description of Targus ODYSSEY CD CASE 64 32 Silver

ODYSSEY CD CASE 64 32 SILVER NS (NMS)
More>>>

Targus ODYSSEY CD CASE 64 32 Silver:
The official marketing text of Targus ODYSSEY CD CASE 64 32 Silver as supplied by the manufacturer
Capable of holding 64 CDs or 32 CDs with booklets, the Odyssey 64 Wallet is the perfect quick access storage solution for your CDs. The zipper closure makes sure that the CDs stay snug within the shiny exterior of the futuristic Odyssey. Patented BubbleSleeves™ reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects™ portable and home units for safe and easy transport. Holds 64 CDs or 32 CDs with booklets
Patented BubbleSleeves™ clip in and out of home and portable units
Dual pocket sleeve holds CD and booklet separately
Exterior accessory pouch to store and transport additional personal items
Short summary description Targus ODYSSEY CD CASE 64 32 Silver:
This short summary of the Targus ODYSSEY CD CASE 64 32 Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Targus ODYSSEY CD CASE 64 32, Silver, 295 mm, 175 mm, 60 mm
Long summary description Targus ODYSSEY CD CASE 64 32 Silver :

Targus ODYSSEY CD CASE 64 32. Colour of product: Silver. Width: 295 mm, Depth: 175 mm, Height: 60 mm

This is an auto-generated long summary of Targus ODYSSEY CD CASE 64 32 Silver based on the first three specs of the first five spec groups.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
295 mm
Depth
The distance from the front to the back of something.
175 mm
Height
The measurement of the product from head to foot or from base to top.
60 mm
X