location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CD Case canvas blue Portable 24CD Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Case canvas blue Portable 24CD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EI5803E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 15:45:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CD Case canvas blue Portable 24CD Black, Blue :
The long product name of Targus CD Case canvas blue Portable 24CD Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD Case canvas blue Portable 64CD
More>>>
Targus CD Case canvas blue Portable 24CD Black, Blue:
The official description of Targus CD Case canvas blue Portable 24CD Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Delta 24 CD Player Case holds 24 CDs (or 12 CDs with booklets), a portable CD Player and accessories. A convenient headset opening allows the listener to plug headphones in and enjoy music while keeping the CD Player carefully protected within. Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds 24 CDs or 12 CDs with booklets plus CD Player
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Tough nylon material guarantees to be heat, water and tear resistant
Dual pocket sleeve holds CD and booklet separately

Short summary description Targus CD Case canvas blue Portable 24CD Black, Blue:
This short summary of the Targus CD Case canvas blue Portable 24CD Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CD Case canvas blue Portable 24CD, Black, Blue, Nylon, 190 mm, 180 mm, 70 mm

Long summary description Targus CD Case canvas blue Portable 24CD Black, Blue:
This is an auto-generated long summary of Targus CD Case canvas blue Portable 24CD Black, Blue based on the first three specs of the first five spec groups.

Targus CD Case canvas blue Portable 24CD. Product colour: Black, Blue, Material: Nylon. Width: 190 mm, Depth: 180 mm, Height: 70 mm

Features
Product colour *
Black, Blue
Material *
Nylon
Weight & dimensions
Width
190 mm
Depth
180 mm
Height
70 mm